Texas Instruments MSP-FET430U100C
- 收藏
- 对比
MSP-FET430U100C
2502-MSP-FET430U100C
编程器,仿真器和调试器
--
大陆
立即发货

Emulators / Simulators 100-Pin FET tool & target board Combo
1最小包装量--
MSP-FET430U100C详情
Texas Instruments MSP-FET430U100C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 5 days ago)
引脚数
100
包装
Box
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Emulator
基本部件号
430U100
内容
Board(s)
RoHS状态
Non-RoHS Compliant
MSP-FET430U100C拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。