Texas Instruments MSP-FET430X110
- 收藏
- 对比
MSP-FET430X110
2502-MSP-FET430X110
编程器,仿真器和调试器
--
大陆
立即发货

TEXAS INSTRUMENTS MSP-FET430X110 MSP430F11x FET Development Board Kit with a Integrated Software Environment
1最小包装量--
MSP-FET430X110详情
Texas Instruments MSP-FET430X110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
FLASH Emulation Tool (FET)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Emulator
基本部件号
430X110
核心架构
MSP430
内容
Board(s)
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
MSP-FET430X110拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。