Texas Instruments UA748MJ
- 收藏
- 对比
UA748MJ
2502-UA748MJ
集成电路(IC)
--
大陆
立即发货

UA748MJ datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
UA748MJ详情
Texas Instruments UA748MJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UA748MJ
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Part Package Code
DIP
Package Description
DIP, DIP8,.3
Risk Rank
5.77
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
not_compliant
引脚数量
8
UA748MJ拓展信息







哦! 它是空的。