Texas Instruments UA777CJG
- 收藏
- 对比
UA777CJG
2502-UA777CJG
集成电路(IC)
--
大陆
立即发货

UA777CJG datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
UA777CJG详情
Texas Instruments UA777CJG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UA777CJG
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
DIP
Package Description
DIP, DIP8,.3
Risk Rank
5.92
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
not_compliant
引脚数量
8
UA777CJG拓展信息







哦! 它是空的。