Texas Instruments UA777CP
- 收藏
- 对比
UA777CP
2502-UA777CP
集成电路(IC)
--
大陆
立即发货

UA777CP datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
UA777CP详情
Texas Instruments UA777CP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UA777CP
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
DIP
Package Description
DIP, DIP8,.3
Risk Rank
5.89
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
not_compliant
引脚数量
8
UA777CP拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。