注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥132.376006
10
¥124.883025
100
¥117.814175
500
¥111.145446
1000
¥104.854194
Texas Instruments UC1525AL
- 收藏
- 对比
UC1525AL
2502-UC1525AL
集成电路(IC)
--
大陆
立即发货

Voltage Mode PWM Controller 400mA 20-Pin LCCC Tube - Rail/Tube (Alt: UC1525AL)
--最小包装量--
¥
总价: ¥
UC1525AL详情
Texas Instruments UC1525AL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Manufacturer Part Number
UC1525AL
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
QLCC
Package Description
QCCN, LCC20,.35SQ
Risk Rank
5.16
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
20
Brand Name
Texas
UC1525AL拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments






哦! 它是空的。