Texas Instruments UC1825JQMLV
- 收藏
- 对比
UC1825JQMLV
2502-UC1825JQMLV
集成电路(IC)
--
大陆
立即发货

discharge to insure that the fault frequency does not exceed the designed soft start period. The UC3825 CLOCK pin has become CLK/LEB. This pin combines
--最小包装量--
UC1825JQMLV详情
Texas Instruments UC1825JQMLV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UC1825JQMLV
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
DIP
Package Description
DIP, DIP16,.3
Risk Rank
5.1
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
16
UC1825JQMLV拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。