Texas Instruments UC2525AQ
- 收藏
- 对比
UC2525AQ
2502-UC2525AQ
集成电路(IC)
--
大陆
立即发货

UC2525AQ datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
UC2525AQ详情
Texas Instruments UC2525AQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.66
Package Description
QCCJ, LDCC20,.4SQ
Part Package Code
QLCC
Ihs Manufacturer
Texas INC
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
UC2525AQ
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
20
UC2525AQ拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。