Texas Instruments UC2705T
- 收藏
- 对比
UC2705T
2502-UC2705T
集成电路(IC)
--
大陆
立即发货

UC2705T datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
UC2705T详情
Texas Instruments UC2705T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.78
Package Description
TO-220, SIP5,.1,67TB
Part Package Code
SFM
Ihs Manufacturer
Texas INC
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
UC2705T
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
3
UC2705T拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。