Texas Instruments ULN2075NE
- 收藏
- 对比
ULN2075NE
2502-ULN2075NE
集成电路(IC)
--
大陆
立即发货

Integrated Circuit Interface ULN2075/ULN2075NE TEXAS INSTRUMENT
1最小包装量--
ULN2075NE详情
Texas Instruments ULN2075NE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
16
晶体管元件材料
SILICON
Manufacturer Part Number
ULN2075NE
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Package Description
IN-LINE, R-PDIP-T16
Risk Rank
5.47
Number of Elements
4
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
RoHS
Non-Compliant
HTS代码
8541.29.00.95
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PDIP-T16
配置
4 BANKS, DARLINGTON WITH BUILT-IN RESISTOR
晶体管应用
SWITCHING
极性/通道类型
NPN
ULN2075NE拓展信息







哦! 它是空的。