2SC4738-Y,LF(B详情
Toshiba 2SC4738-Y,LF(B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Emitter-Base Voltage
5(V)
Operating Temperature Classification
Military
Package Type
SSM
Transistor Polarity
NPN
Collector-Base Voltage
60(V)
Category
双极小信号
Operating Temp Range
-55C to 125C
Collector Current (DC)
0.15(A)
Number of Elements
1
Rad Hardened
无
DC Current Gain
120
Mounting
表面贴装
频率
80(MHz)
配置
Single
功率耗散
0.12(W)
输出功率
Not Required(W)
2SC4738-Y,LF(B拓展信息
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage








哦! 它是空的。