SSM3K123TU,LF(T详情
Toshiba SSM3K123TU,LF(T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Mounting
表面贴装
Gate-Source Voltage (Max)
±10(V)
Drain-Source On-Volt
20(V)
Package Type
UFM
Continuous Drain Current
4.2(A)
Operating Temperature Classification
Military
Rad Hardened
无
Number of Elements
1
Operating Temp Range
-55C to 150C
Channel Mode
Enhancement
包装
卷带
类型
小信号
极性
N
功率耗散
0.8(W)
SSM3K123TU,LF(T拓展信息
Toshiba Semiconductor and Storage
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba Semiconductor and Storage
Toshiba
Toshiba
Toshiba
Toshiba









哦! 它是空的。