SSM3K59CTB,L3F(A详情
Toshiba SSM3K59CTB,L3F(A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Continuous Drain Current
2(A)
Drain-Source On-Volt
40(V)
Operating Temperature Classification
Military
Package Type
CST-B
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±12(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
表面贴装
包装
卷带
类型
小信号
极性
N
功率耗散
1(W)
SSM3K59CTB,L3F(A拓展信息
Toshiba Semiconductor and Storage
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba Semiconductor and Storage
Toshiba
Toshiba
Toshiba
Toshiba








哦! 它是空的。