SSM6P39TU,LF(T详情
Toshiba SSM6P39TU,LF(T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Continuous Drain Current
1.5(A)
Mounting
表面贴装
Operating Temperature Classification
Military
Operating Temp Range
-55C to 150C
Rad Hardened
无
Channel Mode
Enhancement
Drain-Source On-Volt
20(V)
Gate-Source Voltage (Max)
'±8(V)
Number of Elements
2
Package Type
UF
包装
卷带
类型
小信号
极性
P
功率耗散
0.5(W)
SSM6P39TU,LF(T拓展信息
Toshiba Semiconductor and Storage
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba Semiconductor and Storage
Toshiba
Toshiba
Toshiba
Toshiba









哦! 它是空的。