TBD62064AFG(Z,EL)详情
Toshiba TBD62064AFG(Z,EL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
18
Mounting
表面贴装
Case Length
13.5(MAX)(mm)
Case Height
2.3(mm)
Operating Temperature (Min.)
-40C
Package Type
HSOP
Operating Temperature (Max.)
85C
Usage Level
Industrial grade
筛选水平
Industrial
TBD62064AFG(Z,EL)拓展信息
Toshiba Semiconductor and Storage
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba Semiconductor and Storage
Toshiba
Toshiba
Toshiba
Toshiba








哦! 它是空的。