TTB1020B,S4X(S)详情
Toshiba TTB1020B,S4X(S)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Package Height
15
Package Width
4.5
Package Length
10
PCB changed
3
Tab
Tab
Standard Package Name
TO-220
Supplier Package
TO-220SIS
RoHS
Non-Compliant
Package
Tube
Base Product Number
TTB1020
厂商
东芝半导体与存储
Product Status
活跃
包装
Magazine
系列
*
零件状态
活跃
TTB1020B,S4X(S)拓展信息
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage








哦! 它是空的。