Trenz Electronic TEI0001-03-16-C8
- 收藏
- 对比
TEI0001-03-16-C8
2557-TEI0001-03-16-C8
评估板 - 嵌入式 - 复杂逻辑器件(FPGA, CPLD)
--
大陆
立即发货

TEI0001-03-16-C8 datasheet pdf and Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) product details from Trenz Electronic stock available at utmel
1最小包装量--
TEI0001-03-16-C8详情
Trenz Electronic TEI0001-03-16-C8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8473.30.11.80
Supported Device
10M16SAU169C8G
Supported Device Technology
FPGA
ADC
8
JTAG Support
有
Push Buttons and Switches
2
Development Software
Quartus
零件状态
Obsolete
类型
发展委员会
内存大小
8MB
发光二极管的数量
8
USB
1
TEI0001-03-16-C8拓展信息
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic







哦! 它是空的。