TT Electronics ABCIRP18XR
- 收藏
- 对比
ABCIRP18XR详情
TT Electronics ABCIRP18XR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
2
Shell Sizes
18
Shell Style#
Receptacle
Mating Style
Bayonet
系列
ABC
子类别
Circular Connectors
频率
50 - 60
产品类别
圆形MIL规格后壳
产品
Shells
ABCIRP18XR拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics








哦! 它是空的。