TT Electronics ABCIRP28-21GSL
- 收藏
- 对比
ABCIRP28-21GSL
2577-ABCIRP28-21GSL
集成电路(IC)
--
大陆
立即发货

ABCIRP28-21GSL datasheet pdf and Integrated Circuits (ICs) product details from TT Electronics stock available at utmel
1最小包装量--
ABCIRP28-21GSL详情
TT Electronics ABCIRP28-21GSL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
RUBBER
Manufacturer Part Number
ABCIRP28-21GSL
Part Life Cycle Code
活跃
Ihs Manufacturer
TT ELECTRONICS PLC
Risk Rank
5.63
Shell Sizes
28
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
军用连接器配件名称
GROMMET
ABCIRP28-21GSL拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。