TT Electronics ABSC06KB0420SN
- 收藏
- 对比
ABSC06KB0420SN
2577-ABSC06KB0420SN
圆形连接器
--
大陆
立即发货

Circular Connector, Mil-Pp Push-Pull, Ip68, Circular Military, Mil Pp Series, Plug, 20, Socket Rohs Compliant: Yes
1最小包装量--
ABSC06KB0420SN详情
TT Electronics ABSC06KB0420SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
终端
Solder
连接器类型
Circular
性别
Male
接头数量
20
达到SVHC
Unknown
ABSC06KB0420SN拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。