TT Electronics EK9830V
- 收藏
- 对比
EK9830V
2577-EK9830V
集成电路(IC)
--
大陆
立即发货

EK9830V datasheet pdf and Integrated Circuits (ICs) product details from TT Electronics stock available at utmel
1最小包装量--
EK9830V详情
TT Electronics EK9830V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
52
Manufacturer Part Number
EK9830V
Part Life Cycle Code
Obsolete
Ihs Manufacturer
EUREKA MICROELECTRONICS INC
Part Package Code
QFP
Package Description
,
Package Body Material
PLASTIC/EPOXY
Package Shape
SQUARE
Package Style
FLATPACK
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
鸥翼
Reach合规守则
unknown
引脚数量
52
JESD-30代码
S-PQFP-G52
资历状况
不合格
模拟 IC - 其他类型
模拟电路
EK9830V拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。