4685722详情
TURCK 4685722重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Type of electric connection
Cable with connector
Material housing
Plastic
Degree of protection (IP)
IP68
Ambient temperature
-25 - 70
0个相似型号
4685722拓展信息
4685722详情
TURCK 4685722重要参数规格及、参数值,及相似型号如下:
Voltage type
DC
Type of electric connection
Cable with connector
Material housing
Plastic
Degree of protection (IP)
IP68
Ambient temperature
-25 - 70
4685722拓展信息