4685736详情
TURCK 4685736重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP68
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 3G
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 3D
0个相似型号
4685736拓展信息








哦! 它是空的。