U0339详情
TURCK U0339重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
U0339拓展信息
TBIP-L5-4FDI-4FDX
TURCK
RSMRKM120-6M/S817
TURCK








哦! 它是空的。