U8227-05详情
TURCK U8227-05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
CR420JPA033J
Approvals
CE, CSA, UL
Contact Materials
银合金
Manufacturer
GE
Mounting
Plug In
Ambient temperature
-40 - 80
Rated current In
7
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
终端
螺丝端子
触点
3PDT
U8227-05拓展信息
TURCK
TURCK








哦! 它是空的。