Tusonix a Subsidiary of CTS Electronic Components 4306-900
- 收藏
- 对比
4306-900
2587-4306-900
EMI,滤波器套件
--
大陆
立即发货

EMI FILTER KIT C TYPE
1最小包装量--
4306-900详情
Tusonix a Subsidiary of CTS Electronic Components 4306-900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
底架
通孔
安装类型
通孔
包括的包装
Axial
包装
塑料箱
已出版
2007
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
数量
50 Pieces (10 Values - 5 Each)
套件类型
通孔电容器
RoHS状态
符合RoHS标准
4306-900拓展信息
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components








哦! 它是空的。