Tusonix a Subsidiary of CTS Electronic Components SK4000901
- 收藏
- 对比
SK4000901
2587-SK4000901
EMI,滤波器套件
--
大陆
立即发货

EMI FILTER METRIC THREAD SAMPLE
1最小包装量--
SK4000901详情
Tusonix a Subsidiary of CTS Electronic Components SK4000901重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
通孔
安装类型
通孔
包括的包装
Axial
包装
塑料箱
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Axial
电容量
-50nF
数量
50 Pieces (10 Values - 5 Each)
套件类型
Feed Through Capacitors, EMI/RFI Filters (LC, RC Networks)
RoHS状态
符合RoHS标准
SK4000901拓展信息
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components








哦! 它是空的。