Lightweight Earbuds Pack of 2, Frequency Response Min:60Hz, Frequency Response Max:20kHz, Impedance:16ohm, Drive Unit Type:-, Connector Type:3.5mm Connector, Lead Length:4ft, Product Range:-
起订量
1最小包装量--
添加到询价列表
KE7VishayLightweight Earbuds Pack of 2, Frequency Response Min:60Hz, Frequency Response Max:20kHz, Impedance:16ohm, Drive Unit Type:-, Connector Type:3.5mm Connector, Lead Length:4ft, Product Range:-