Vishay LMF2D103W
- 收藏
- 对比
LMF2D103W
2668-LMF2D103W
无类别的
--
大陆
立即发货

Transducer, Linear Motion, 50Mm; Transducer Function:Linear Motion; Power Rating:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Output Impedance:-; Lvdt Type:-; Transducer Output Type:-; Dielectric Withstand Rohs Compliant: Yes /Vishay LMF2D103W
1最小包装量--
添加到询价列表







哦! 它是空的。