VS-20CDH02HM3/I详情
VISHAY VS-20CDH02HM3/I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
rectifying
Mounting
SMD
Max. off-state voltage
200V
Semiconductor structure1
double
Semiconductor structure
common cathode
Features of semiconductor devices
ultrafast switching
Case
SMPD
Gross weight
0.55g
Certificates
RoHS compliant
应用
automotive industry
Load current
20A
VS-20CDH02HM3/I拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。