VS-8EWF04STR-M3详情
VISHAY VS-8EWF04STR-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
rectifying
Mounting
SMD
Max. off-state voltage
0.4kV
Semiconductor structure
single diode
Features of semiconductor devices1
glass passivated
Features of semiconductor devices
fast switching
Case
DPAK
Gross weight
1g
Certificates
RoHS compliant
Load current
8A
VS-8EWF04STR-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。