VS-MURB1020CTLHM3详情
VISHAY VS-MURB1020CTLHM3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
rectifying
Mounting
SMD
Max. off-state voltage
200V
Semiconductor structure1
double
Semiconductor structure
common cathode
Features of semiconductor devices
ultrafast switching
Case1
TO263AB
Case
D2PAK
Max. load current
10A
Gross weight
1.5g
Certificates
RoHS compliant
应用
automotive industry
Load current
5A x2
VS-MURB1020CTLHM3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。