2020-108/000-039详情
WAGO 2020-108/000-039重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PS 2/46/25 H BP-C
Manufacturer
ABB控制
Connectable conductor cross section solid-core
0.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Transparent
无
Connectable conductor cross section multi-wired
0.14 - 1
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Rated current In
13.5
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 0.75
深度
40.5
长度
20.7
高度
22.4
宽度
28.7
2020-108/000-039拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。