2020-206/000-038详情
WAGO 2020-206/000-038重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
13
RoHS
Non-Compliant
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 0.75
Rated current In
13.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
性别
Male
深度
40.5
触点样式
Pin
触点额定电流
7.5 A
宽度
21.7
高度
25
长度
25
2020-206/000-038拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。