20109详情
WAVESHARE 20109重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of display
LCD
Kind of display
graphical
Display resolution
800x480
Screen size
5"
Touchpad
capacitive
Gross weight
271g
Certificates
RoHS compliant
界面
HDMI
0个相似型号
20109拓展信息
20109详情
WAVESHARE 20109重要参数规格及、参数值,及相似型号如下:
Type of display
LCD
Kind of display
graphical
Display resolution
800x480
Screen size
5"
Touchpad
capacitive
Gross weight
271g
Certificates
RoHS compliant
界面
HDMI
20109拓展信息