Weidmuller 1073020054
- 收藏
- 对比
1073020054详情
Weidmuller 1073020054重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
287-06619
Manufacturer
Siemens Building Technologies
Material of contact surface
Gold
Degree of protection (IP)
IP65
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
连接类型
Flanged
1073020054拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。