Weidmuller 1824570900
- 收藏
- 对比
1824570900
2702-1824570900
圆形电缆组件
--
大陆
立即发货

Weidmüller SAIL-M8GM8G-3-9.0U - 1824570900
1最小包装量--
1824570900详情
Weidmuller 1824570900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
Other
Material of contact surface
Gold
1824570900拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。