Weidmuller 2050210150
- 收藏
- 对比
2050210150
2702-2050210150
圆形电缆组件
--
大陆
立即发货

2050210150 - Weidmuller 2050210150 SAI Passive SAIL-M12BW-S-1.5P
1最小包装量--
2050210150详情
Weidmuller 2050210150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
12
Permitted cable outer temperature during assembling/handling
-40 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
2050210150拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。