Weidmuller 2443150050
- 收藏
- 对比
2443150050详情
Weidmuller 2443150050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
形状
Rectangle
Thickness (mm)
0.249
Resistance Properties
Abrasion-Resistant - Chemical-Resistant
EU RoHS Compliant
有
Country of Origin
MX
ECCN
EAR99
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP65
Material of contact surface
Gold
颜色
White
产品类别
Tag
2443150050拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。