Weidmuller 2512810000
- 收藏
- 对比
2512810000
2702-2512810000
圆形电缆组件
--
大陆
立即发货

2512810000 - Weidmuller 2512810000 SAI Passive SAI-8-S-3P-M8L-M12-LOG
1最小包装量--
2512810000详情
Weidmuller 2512810000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
系列
SAI-8
2512810000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。