Weidmuller 2530750000
- 收藏
- 对比
2530750000
2702-2530750000
圆形电缆组件
--
大陆
立即发货

2530750000 - Weidmuller 2530750000 SAI Passive SAIS-M-5S-IDC-M12-L-COD
1最小包装量--
2530750000详情
Weidmuller 2530750000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Insulation displacement connection
Rated current In
12
Material housing
Zinc
Material of contact surface
Gold
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.75 - 1.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.75 - 0.75
2530750000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。