Weidmuller 2661430000
- 收藏
- 对比
2661430000
2702-2661430000
模块化连接器 - 插孔
--
大陆
立即发货

2661430000 - Weidmuller PCB Components RJ45C5 R12U 1.7N4G/Y RL Sold in a pack of 240
1最小包装量--
2661430000详情
Weidmuller 2661430000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Material of contact surface
Nickel/gold
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
USOC编码
RJ45
2661430000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。