Weidmuller 9456170500
- 收藏
- 对比
添加到询价列表
9456170500详情
Weidmuller 9456170500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Material of contact surface
Tin
Permitted cable outer temperature after assembling without vibration
-50 - 80
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
0个相似型号
9456170500拓展信息
1383000150
Weidmuller
9457682000
Weidmuller
2050561000
Weidmuller
1938200050
Weidmuller
1092981500
Weidmuller
1818183000
Weidmuller
1827020010
Weidmuller
1026210010
Weidmuller
1877250010
Weidmuller
2812571000
Weidmuller








哦! 它是空的。