Weidmuller VPU AC II US 2 R 120/50
- 收藏
- 对比
VPU AC II US 2 R 120/50
2702-VPU AC II US 2 R 120/50
无类别的
--
大陆
立即发货

Surge Arrester, 2 Pole, 50Ka, 150Vac; Suppressor Type:Surge Arrester; No. Of Poles:2 Pole; Spd Type:Type 2; Peak Surge Current:50Ka; Continuing Operating Voltage Max:150Vac; Suppressor Mounting:Din Rail; Product Range:Vpu Series Rohs Compliant: Yes /Weidmuller VPU AC II US 2 R 120/50
1最小包装量--
添加到询价列表







哦! 它是空的。