显示的结果

'1784030001saib3idcm8small'

1结果
  • 所有品牌

对比

图片

产品型号

品牌

数据表

库存

价格(含增值税)

数量

Rohs

Number of pins

Cable external diameter

Certificates

Electrical mounting

Gross weight

Kind of connector

Locking system1

Mechanical mounting

Spatial orientation

Type of connector

Wire cross-section

1784030001 SAIB-3-IDC-M8 SMALL
1784030001 SAIB-3-IDC-M8 SMALL
WEIDMÜLLER 数据表

N/A

-

最小起订量: 1

最小包装量: 1

3

3.2...5.4mm

RoHS compliant

plug

IDC

14.7g

female

internal thread

threaded joint

for cable

straight

M8

0.14...0.34mm<sup>2</sup>