显示的结果

'1802400000hdckithe16120m'

1结果
  • 所有品牌

对比

图片

产品型号

品牌

数据表

库存

价格(含增值税)

数量

Rohs

Number of pins

Case

Certificates

Connector pinout layout

Connector series

Connector variant

Electrical mounting

Gland thread

Gross weight

Insert mounting

Kind of connector

Kit contents1

Manufacturer series

Mechanical mounting

Mechanical mounting1

Spatial orientation

Type of connector

Wire cross-section

Current rating

Rated voltage

Kit contents

1802400000 HDC-KIT-HE 16.120 M
1802400000 HDC-KIT-HE 16.120 M
WEIDMÜLLER 数据表

N/A

-

最小起订量: 1

最小包装量: 1

16

size 6

RoHS compliant

16+PE

HE

with cable gland

screw terminal

metal

M25

686.9g

77.5x27mm

male + female

plug + socket

HDC

for cable

for panel mounting

angled

HDC

0.5...2.5mm<sup>2</sup>

16A

500V

complete set