显示的结果

'1836960000saib89'

1结果
  • 所有品牌

对比

图片

产品型号

品牌

数据表

库存

价格(含增值税)

数量

Rohs

Number of pins

Cable external diameter

Certificates

Electrical mounting

Gland thread

Gross weight

Kind of connector

Locking system1

Mechanical mounting

Polarisation

Spatial orientation

Type of connector

Wire cross-section

1836960000 SAIB-8/9
1836960000 SAIB-8/9
WEIDMÜLLER 数据表

N/A

-

最小起订量: 1

最小包装量: 1

8

6...8mm

RoHS compliant

plug

screw terminal

PG9

27.793g

female

internal thread

threaded joint

for cable

A code - DeviceNet / CANopen

straight

M12

0.14...0.5mm<sup>2</sup>