显示的结果

'act20mrticoeolps'

1结果
  • 所有品牌

对比

图片

产品型号

品牌

数据表

库存

价格(含增值税)

数量

Rohs

Additional functions

Body dimensions

Certificates

Gross weight

Kind of input 1

Kind of output 1

Kind of output 11

Leads

Manufacturer series

The programming method

Type of converter

Operating temperature

ACT20M-RTI-CO-EOLP-S
ACT20M-RTI-CO-EOLP-S
WEIDMÜLLER 数据表

N/A

-

最小起订量: 1

最小包装量: 1

supply loop powered

114.3x6.1x112.5mm

RoHS compliant

98.57g

Pt100

4...20mA

20...4mA

screw terminals

ACT20M

for DIN rail mounting

DIP-SWITCH

temperature

-25...70°C