显示的结果

'act20p2ci2co12p'

1结果
  • 所有品牌

对比

图片

产品型号

品牌

数据表

库存

价格(含增值税)

数量

Rohs

Additional functions

Body dimensions

Certificates

Gross weight

Kind of input 1

Kind of input 11

Kind of input 2

Kind of input 21

Kind of output 1

Kind of output 11

Kind of output 2

Kind of output 21

Leads

Manufacturer series

Type of converter

Operating temperature

Supply voltage

ACT20P-2CI-2CO-12-P
ACT20P-2CI-2CO-12-P
WEIDMÜLLER 数据表

N/A

-

最小起订量: 1

最小包装量: 1

inputs / outputs / power supply galvanic insulation

12.5x117.2x114mm

RoHS compliant

125g

0...20mA

4...20mA

0...20mA

4...20mA

0...20mA

4...20mA

0...20mA

4...20mA

spring clamps

ACT20P

for DIN rail mounting

analog signals

-20...60°C

20...30V DC