显示的结果

'act20pbridgep'

1结果
  • 所有品牌

对比

图片

产品型号

品牌

数据表

库存

价格(含增值税)

数量

Rohs

Additional functions

Body dimensions

Certificates

Gross weight

Kind of input 1

Kind of output 1

Kind of output 11

Leads

Manufacturer series

Type of converter

Operating temperature

Supply voltage

ACT20P-BRIDGE-P
ACT20P-BRIDGE-P
WEIDMÜLLER 数据表

N/A

-

最小起订量: 1

最小包装量: 1

inputs / outputs / power supply galvanic insulation

22.5x117.2x113.6mm

RoHS compliant

208.3g

resistance measuring bridge

0...11V

0...22mA

spring clamps

ACT20P

for DIN rail mounting

measuring bridge

-40...70°C

10...60V DC